Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | SRC4382 |
Kit Application Type | Audio |
Application Sub Type | Sample Rate Converter (SRC) |
Kit Contents | Eval Board SRC4382 DAIMB MotherBoard |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Buffered Headers Support up to Four Audio and Serial Interfaces OnBoard Linear Regulators |
Where can I find additional details, specifications and documents for a SRC4382EVM-PDK?
Additional datasheets, footprints and schematics for SRC4382EVM-PDK are listed on our Part Details page. You can also find images and similar parts to SRC4382EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4382EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4382EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4382EVM-PDK fall under?
The SRC4382EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SRC4382EVM-PDK when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4382EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4382EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4382EVM-PDK have stock available?
There is no stock from authorised distributors for SRC4382EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4382EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of SRC4382EVM-PDK?
You can fill out our help required form which you can use to request a quote for SRC4382EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.