Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Contact Configuration | 4PST-NO DPST-NC |
---|---|
Coil Voltage | 18VDC |
Contact Current | 8A |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Power Relay, 4Pst-No/Dpst-Nc, 8A, 250Vac | Newark Electronics |
POWER RELAY, 4PST-NO/DPST-NC, 8A, 250VAC | element14 |
SAFETY RELAY 8A 230V | TTI Europe |
Where can I find additional details, specifications and documents for a SR6V6K18?
Additional datasheets, footprints and schematics for SR6V6K18 are listed on our Part Details page. You can also find images and similar parts to SR6V6K18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6V6K18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6V6K18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6V6K18 fall under?
The SR6V6K18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6V6K18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6V6K18 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6V6K18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6V6K18 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SR6V6K18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6V6K18 often in real-time on the comparison pages.
What if I can't find stock of SR6V6K18?
You can fill out our help required form which you can use to request a quote for SR6V6K18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.