Status: | Unknown |
---|---|
Series: | SR6 D/M Series |
RoHS: | Unknown |
Prices starting from US$12.66
Contact Configuration | 3PST-NO SPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | SR6 D/M Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 480ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
SR6M4024 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 480 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 3 Form A (NO) + 1 Form B (NC) Force-Guided 1200 mW 480 Ω 24 VDC | Force Guided Relay With 4 High Insulated Contact | Part Number: SR6M4024 | Internal Number: 3-1415353-1 | TE Connectivity | TE Store |
SAFETY RELAY 8A 24V | TTI Europe |
Power Relay, 3Pst/Spst, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, 3PST/SPST, 8A, 250VAC, TH | Farnell |
PCB Relay 3PST-NO/SPST-NC 8A 24Vdc | RS |
Shrack, PCB Relay 3PST-NO/SPST-NC 8A 24Vdc | TE Connectivity SR6M4024 | RS Americas |
Where can I find additional details, specifications and documents for a SR6M4024?
Additional datasheets, footprints and schematics for SR6M4024 are listed on our Part Details page. You can also find images and similar parts to SR6M4024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6M4024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6M4024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6M4024 fall under?
The SR6M4024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6M4024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6M4024 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6M4024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6M4024 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Farnell and RS have stock available or on a lead time for SR6M4024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6M4024 often in real-time on the comparison pages.
What if I can't find stock of SR6M4024?
You can fill out our help required form which you can use to request a quote for SR6M4024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.