Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.67
|
211
in stock
|
Buy Now | |
TE Store
from US$39.22
|
227
in stock
|
Buy Now | |
Rapid Electronics
from US$21.50
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$29.90
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
4
in stock
|
Buy Now | |
Avnet America
from US$19.23
|
-
|
Buy Now | |
RS Americas
from US$26.50
|
-
|
Buy Now | |
element14
from US$17.26
|
-
|
Buy Now | |
TTI Europe
from US$13.10
|
-
|
Buy Now | |
Farnell
from US$17.32
|
-
|
Buy Now |
Contact Configuration | DPST-NO DPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 480ohm |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
DC Coil Power | 1200mW |
External Depth | 16.5mm |
External Height | 16.5mm |
External Length / Height | 16.5mm |
External Width | 55mm |
SR6D4024 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 480 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 2 Form A (NO) + 2 Form B (NC) Force-Guided 1200 mW 480 Ω 24 VDC | Force Guided Relay With 4 High Insulated Contact | Part Number: SR6D4024 | Internal Number: 6-1415027-1 | TE Connectivity | TE Store |
PCB Relay DPST-NO/DPST-NC 8A 24Vdc | RS |
Safety Relays SR6D4024 | Rapid Electronics |
Power Relay, Dpst-No/Nc, 8A, 250Vac, Tht | Newark Electronics |
Electromechanical Relay DPST-NO/DPST-NC 8A 24VDC 480Ohm Through Hole | Avnet America |
Shrack, PCB Relay DPST-NO/DPST-NC 8A 24Vdc | TE Connectivity SR6D4024 | RS Americas |
SAFETY RELAY 8A 24V | TTI Europe |
POWER RELAY, DPST-NO/NC, 8A, 250VAC, THT | Farnell |
Where can I find additional details, specifications and documents for a SR6D4024?
Additional datasheets, footprints and schematics for SR6D4024 are listed on our Part Details page. You can also find images and similar parts to SR6D4024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6D4024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6D4024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6D4024 fall under?
The SR6D4024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6D4024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6D4024 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6D4024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6D4024 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SR6D4024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6D4024 often in real-time on the comparison pages.
What if I can't find stock of SR6D4024?
You can fill out our help required form which you can use to request a quote for SR6D4024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.