Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
34,650
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,239
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,234
in stock
|
Buy Now | |
element14
from US$0.13
|
5,224
in stock
|
Buy Now | |
Micros
from US$0.09
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
600
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 5A, 60V, DO-201AA | Farnell |
Schottky Rectifier, 5A, 60V, Do-201Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a SR560?
Additional datasheets, footprints and schematics for SR560 are listed on our Part Details page. You can also find images and similar parts to SR560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR560 fall under?
The SR560 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR560 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR560 you can contact the distributor directly for product support, shipping queries etc.
Is the SR560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR560 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Micros have stock available or on a lead time for SR560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR560 often in real-time on the comparison pages.
What if I can't find stock of SR560?
You can fill out our help required form which you can use to request a quote for SR560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.