Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 0.762mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, Skycap Sr Series, 4.7 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR505C475KAR | Newark Electronics |
SR Series 4.7 uF 50V X7R 10% 10.16mm 125░C Radial Multi-layer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
4.7UF 50V 10% 10.16MM | TTI Europe |
CAP, 4.7µF, 50V, 10%, X7R | Farnell |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR505C475KAR?
Additional datasheets, footprints and schematics for SR505C475KAR are listed on our Part Details page. You can also find images and similar parts to SR505C475KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR505C475KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR505C475KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR505C475KAR fall under?
The SR505C475KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR505C475KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR505C475KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR505C475KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR505C475KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SR505C475KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR505C475KAR often in real-time on the comparison pages.
What if I can't find stock of SR505C475KAR?
You can fill out our help required form which you can use to request a quote for SR505C475KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.