Status: | Unknown |
---|---|
Series: | SR4 Series |
RoHS: | Unknown |
Prices starting from US$16.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.78
|
250
in stock
|
Buy Now | |
TE Store
from US$43.37
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$24.23
|
250
in stock
|
Buy Now | |
element14
from US$23.22
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$20.58
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
151
in stock
|
Buy Now | |
Avnet America
from US$18.28
|
-
|
Buy Now | |
TTI Europe
from US$16.68
|
-
|
Buy Now |
Contact Configuration | 3PST-NO SPST-NC |
---|---|
Coil Voltage | 110VDC |
Contact Current | 8A |
Product Range | SR4 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
SR4M4110 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 800 mW Coil Resistance: 15125 Ω Coil Voltage Rating: 110 VDC Force-Guided Monostable, DC 800 mW 15125 Ω | Force Guided Relay With 4 Contact | Part Number: SR4M4110 | Internal Number: 6-1415054-1 | TE Connectivity | TE Store |
Power Relay, 3Pst-No/Spst-Nc, 8A, 250Vac | Newark Electronics |
POWER RELAY, 3PST-NO/SPST-NC, 8A, 250VAC | element14 |
Safety Relays SR4M4110 FORCE GUIDED RELAYS | Rapid Electronics |
Electromechanical Relay 3PST-NO/SPST-NC 8A 110VDC 15.125KOhm Through Hole | Avnet America |
SAFETY RELAY 110V 8A 3NO+1NC | TTI Europe |
Where can I find additional details, specifications and documents for a SR4M4110?
Additional datasheets, footprints and schematics for SR4M4110 are listed on our Part Details page. You can also find images and similar parts to SR4M4110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4M4110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4M4110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4M4110 fall under?
The SR4M4110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR4M4110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4M4110 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4M4110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4M4110 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SR4M4110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4M4110 often in real-time on the comparison pages.
What if I can't find stock of SR4M4110?
You can fill out our help required form which you can use to request a quote for SR4M4110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.