Status: | Unknown |
---|---|
Series: | SR4 D/M Series |
RoHS: | Unknown |
Prices starting from US$11.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$21.20 |
46
|
Buy Now | |
TTI Europe | US$11.78 |
19,700
|
Buy Now | |
TE Store | US$40.45 |
4,887
|
Buy Now | |
Rapid Electronics | US$15.37 |
290
|
Buy Now | |
Newark Electronics | US$20.60 |
241
|
Buy Now | |
Heilind Electronics | US$22.35 |
187
|
Buy Now | |
Heilind Electronics Asia | US$22.35 |
52
|
Buy Now | |
Chip One Stop | US$17.80 |
33
|
Buy Now | |
RS Americas | US$20.38 |
20
|
Buy Now | |
Avnet America | US$15.87 |
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Product Range | SR4 D/M Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | TUV VDE |
Approval Category | UL Recognised |
Coil Resistance | 720ohm |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Current Min | 10mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 400V |
Current Rating | 8A |
DC Coil Power | 800mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1500VAC |
External Depth | 40mm |
External Height | 16.5mm |
External Length / Height | 16mm |
External Width | 13mm |
Insulation Resistance | 100Mohm |
Mechanical Life | 10 000 000 Operations |
Must Actuate Voltage | 18V |
Must Release Voltage | 2.4V |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 70°C |
SAFETY RELAY 24V 8A 3NO+1NC TH | TTI Europe |
SR4M4024 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 800 mW Coil Resistance: 720 Ω Coil Voltage Rating: 24 VDC Force-Guided Monostable, DC 800 mW 720 Ω | Force Guided Relay With 4 Contact | Part Number: SR4M4024 | Internal Number: 4-1415053-1 | TE Connectivity | TE Store |
Safety Relays SR4M4024 | Rapid Electronics |
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A | Newark Electronics |
SR4M4024 | Heilind Electronics |
Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4 | RS |
Relay, E-Mech,8A,3PST-NO AND SPST-NC, Forcibly Guided Contacts,24DC, Vol-, | TE Connectivity SR4M4024 | RS Americas |
Electromechanical Relay 3PST-NO/SPST-NC 8A 24VDC 720Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a SR4M4024?
Additional datasheets, footprints and schematics for SR4M4024 are listed on our Part Details page. You can also find images and similar parts to SR4M4024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4M4024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4M4024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4M4024 fall under?
The SR4M4024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR4M4024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4M4024 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4M4024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4M4024 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and Heilind Electronics have stock available or on a lead time for SR4M4024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4M4024 often in real-time on the comparison pages.
What if I can't find stock of SR4M4024?
You can fill out our help required form which you can use to request a quote for SR4M4024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.