Status: | Unknown |
---|---|
Series: | SR4 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO DPST-NC |
---|---|
Coil Voltage | 110VDC |
Contact Current | 8A |
Product Range | SR4 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Power Relay, Dpst-No/Nc, 8A, 250Vac, Tht | Newark Electronics |
Electromechanical Relay DPST-NO/DPST-NC 8A 110VDC 15.125KOhm Through Hole | Avnet America |
POWER RELAY, DPST-NO/NC, 8A, 250VAC, THT | element14 |
SAFETY RELAY 8A 110V | TTI Europe |
Special Order: SR4D4110 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 800 mW Coil Resistance: 15125 Ω Coil Voltage Rating: 110 VDC Force-Guided Monostable, DC 800 mW 15125 Ω | Force Guided Relay With 4 Contact | Part Number: SR4D4110 | Internal Number: 9-1415055-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SR4D4110?
Additional datasheets, footprints and schematics for SR4D4110 are listed on our Part Details page. You can also find images and similar parts to SR4D4110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4D4110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4D4110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4D4110 fall under?
The SR4D4110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR4D4110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4D4110 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4D4110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4D4110 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and TE Store have stock available or on a lead time for SR4D4110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4D4110 often in real-time on the comparison pages.
What if I can't find stock of SR4D4110?
You can fill out our help required form which you can use to request a quote for SR4D4110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.