Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.82
|
560
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
509
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
1.0UF 100V 10% 5.08MM | TTI Europe |
SR40 SR 1uF Ceramic Multilayer Capacitor, 100 VDC, +125degC, X7R Dielec, +/-10% | AVX SR401C105KAR | RS Americas |
CAPACITOR CERAMIC , RADIAL 1.0UF 100V, 1 | RS |
Cap, 1Μf, 100V, 10%, X7R | Newark Electronics |
SR Series 10.16 x 10.16 mm 1 uF 100V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 1µF, 100V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR401C105KAR?
Additional datasheets, footprints and schematics for SR401C105KAR are listed on our Part Details page. You can also find images and similar parts to SR401C105KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR401C105KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR401C105KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR401C105KAR fall under?
The SR401C105KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR401C105KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR401C105KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR401C105KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR401C105KAR have stock available?
Authorised distributors including TTI Europe, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SR401C105KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR401C105KAR often in real-time on the comparison pages.
What if I can't find stock of SR401C105KAR?
You can fill out our help required form which you can use to request a quote for SR401C105KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.