Status: | Unknown |
---|---|
Series: | SR310 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
850
in stock
|
Buy Now | |
element14
from US$0.24
|
600
in stock
|
Buy Now | |
Farnell
from US$0.13
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1,392.64
|
-
|
Buy Now | |
Avnet America
from US$1,537.19
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$335.88
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | SR310 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 80A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
35A 10C 600V Sc 1.5In |Molex SR310 | Newark Electronics |
Aero-Motive Self-Contained Slip Ring 35A 10 AWG 10 Conductors Bore Size 38.1mm Diameter | Avnet America |
Where can I find additional details, specifications and documents for a SR310?
Additional datasheets, footprints and schematics for SR310 are listed on our Part Details page. You can also find images and similar parts to SR310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR310 fall under?
The SR310 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR310 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR310 you can contact the distributor directly for product support, shipping queries etc.
Is the SR310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR310 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SR310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR310 often in real-time on the comparison pages.
What if I can't find stock of SR310?
You can fill out our help required form which you can use to request a quote for SR310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.