Status: | Unknown |
---|---|
Series: | SR309 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | SR309 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 80A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Diode, Schottky, 3A, 90V | Newark Electronics |
DIODE, SCHOTTKY, 3A, 90V | Farnell |
Where can I find additional details, specifications and documents for a SR309?
Additional datasheets, footprints and schematics for SR309 are listed on our Part Details page. You can also find images and similar parts to SR309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR309 fall under?
The SR309 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR309 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR309 you can contact the distributor directly for product support, shipping queries etc.
Is the SR309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR309 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR309 often in real-time on the comparison pages.
What if I can't find stock of SR309?
You can fill out our help required form which you can use to request a quote for SR309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.