Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
814
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
814
in stock
|
Buy Now | |
element14
from US$0.41
|
814
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 025/085/56 |
External Depth | 3.81mm |
External Length / Height | 7.62mm |
External Width | 7.62mm |
Height | 7.62mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.68 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR305E684MAR | Newark Electronics |
CAP, 0.68µF, 50V, 20%, Z5U | element14 |
SR Series 0.68 uF 50V Z5U 20% 5.08 mm 85░C Radial Multi-layer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.68 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
SR30 SR 680nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR305E684MAR | RS Americas |
Multilayer Ceramic Capacitor, 0.68 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR305E684MAR?
Additional datasheets, footprints and schematics for SR305E684MAR are listed on our Part Details page. You can also find images and similar parts to SR305E684MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305E684MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305E684MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305E684MAR fall under?
The SR305E684MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305E684MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305E684MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR305E684MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305E684MAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR305E684MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305E684MAR often in real-time on the comparison pages.
What if I can't find stock of SR305E684MAR?
You can fill out our help required form which you can use to request a quote for SR305E684MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.