Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,757
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
842
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
21
in stock
|
Buy Now | |
element14
from US$0.30
|
21
in stock
|
Buy Now | |
Farnell
from US$0.32
|
21
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 7.62 x 7.62 mm 470 nF 50V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
.47UF 50V 10% 5.08MM | TTI Europe |
Capacitor Ceramic, Radial .47uF, 50V, 10%, X7R | AVX SR305C474KAR | RS Americas |
Radial X7R ceramic cap,470nF 50V 5mm | RS |
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial | Newark Electronics |
CAP, 0.47µF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR305C474KAR...?
Additional datasheets, footprints and schematics for SR305C474KAR... are listed on our Part Details page. You can also find images and similar parts to SR305C474KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305C474KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305C474KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305C474KAR... fall under?
The SR305C474KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305C474KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305C474KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR305C474KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305C474KAR... have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, RS and Newark Electronics have stock available or on a lead time for SR305C474KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305C474KAR... often in real-time on the comparison pages.
What if I can't find stock of SR305C474KAR...?
You can fill out our help required form which you can use to request a quote for SR305C474KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.