Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 3.81mm |
External Length / Height | 5.49mm |
External Width | 7.62mm |
Height | 5.49mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 20ppm/°C |
Temperature Coeff. - | -20ppm/°C |
Temperature Coefficient | ± 20ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR305C224KAR | Newark Electronics |
CAP, 0.22µF, 50V, 10%, X7R | element14 |
SR Series 7.62 x 7.62 mm 0.22 ╡F 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
.22UF 50V 10% 5.08MM | TTI Europe |
Where can I find additional details, specifications and documents for a SR305C224KAR?
Additional datasheets, footprints and schematics for SR305C224KAR are listed on our Part Details page. You can also find images and similar parts to SR305C224KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305C224KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305C224KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305C224KAR fall under?
The SR305C224KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305C224KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305C224KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR305C224KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305C224KAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR305C224KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305C224KAR often in real-time on the comparison pages.
What if I can't find stock of SR305C224KAR?
You can fill out our help required form which you can use to request a quote for SR305C224KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.