Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.05 |
45
|
Buy Now | |
element14 | US$1.08 |
10,038
|
Buy Now | |
Farnell | US$1.14 |
8,468
|
Buy Now | |
TTI Europe | US$0.43 |
4,000
|
Buy Now | |
Newark Electronics | US$1.38 |
870
|
Buy Now | |
RS Americas | US$1.33 |
248
|
Buy Now | |
Future Electronics | US$1.02 |
54
|
Buy Now | |
Avnet Abacus | - |
4,000
|
Buy Now | |
Avnet America | US$1.19 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 1µF, 50V, 10%, X7R | element14 |
1.0UF 50V 10% 5.08MM | TTI Europe |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Capacitor Ceramic, Radial 1.0uF, 50V, 10%, X7R | AVX SR305C105KAR | RS Americas |
SR Series 7.62 x 7.62 mm 1 uF 50V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor SR30 50V X7R 1uF 10% | RS |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR305C105KAR...?
Additional datasheets, footprints and schematics for SR305C105KAR... are listed on our Part Details page. You can also find images and similar parts to SR305C105KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305C105KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305C105KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305C105KAR... fall under?
The SR305C105KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305C105KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305C105KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR305C105KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305C105KAR... have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for SR305C105KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305C105KAR... often in real-time on the comparison pages.
What if I can't find stock of SR305C105KAR...?
You can fill out our help required form which you can use to request a quote for SR305C105KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.