Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
708
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,623
in stock
|
Buy Now | |
element14
from US$0.20
|
3,623
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,623
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 - F, - 20%, Z5U, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR301E474MAR | Newark Electronics |
CAP, 0.47µF, 100V, 20%, Z5U | element14 |
Radial Capacitor 100V Z5U 0.47uF 20% | RS |
SR Series 7.62 x 7.62 mm 470 nF 100 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
.47UF 100V 20% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.47 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR301E474MAR...?
Additional datasheets, footprints and schematics for SR301E474MAR... are listed on our Part Details page. You can also find images and similar parts to SR301E474MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301E474MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301E474MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301E474MAR... fall under?
The SR301E474MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301E474MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301E474MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR301E474MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR301E474MAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SR301E474MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301E474MAR... often in real-time on the comparison pages.
What if I can't find stock of SR301E474MAR...?
You can fill out our help required form which you can use to request a quote for SR301E474MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.