Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 25/085/56 |
External Depth | 3.81mm |
External Length / Height | 7.62mm |
External Width | 7.62mm |
Height | 7.62mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 - F, - 20%, Z5U, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR301E224MAR | Newark Electronics |
CAP, 0.22µF, 100V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR301E224MAR?
Additional datasheets, footprints and schematics for SR301E224MAR are listed on our Part Details page. You can also find images and similar parts to SR301E224MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301E224MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301E224MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301E224MAR fall under?
The SR301E224MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301E224MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301E224MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR301E224MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR301E224MAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR301E224MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301E224MAR often in real-time on the comparison pages.
What if I can't find stock of SR301E224MAR?
You can fill out our help required form which you can use to request a quote for SR301E224MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.