SR301A103JAA Capacitors by KYOCERA AVX

CAP 0.01µF 100V 5% C0G/NP0

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Prices starting from US$1.56


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10000pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%

Alternative Descriptions

Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR301A103JAA?

Additional datasheets, footprints and schematics for SR301A103JAA are listed on our Part Details page. You can also find images and similar parts to SR301A103JAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR301A103JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301A103JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR301A103JAA fall under?

The SR301A103JAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR301A103JAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR301A103JAA you can contact the distributor directly for product support, shipping queries etc.

Is the SR301A103JAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR301A103JAA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR301A103JAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR301A103JAA often in real-time on the comparison pages.

What if I can't find stock of SR301A103JAA?

You can fill out our help required form which you can use to request a quote for SR301A103JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay