SR2HARU Smart Reset ICs by STMicroelectronics

6 pin Smart Reset


The Smart Resetâ„¢ devices provide a useful feature that ensures inadvertent short reset push-button closures do not cause system resets. This is done by implementing extended Smart Resetâ„¢ input delay time (t SRC ) and combined push-button inputs, which together ensures a safe reset and eliminates the need for a specific dedicated reset button. This reset configuration provides versatility and allows the application to distinguish between a software generated interrupt and a hard system reset. When the input push-button are connected to microcontroller interrupt inputs, and are closed for a short time, the processor can only be interrupted. If the system still does not respond properly, continuing to keep the push-button closed for the extended setup time t SRC causes a hard reset of the processor through the reset output. The SR2 has two combined delayed Smart Resetâ„¢ inputs ( SR0 , SR1 ) with preset delayed Smart Resetâ„¢ setup time (t SRC ). The reset output is asserted after both of the Smart Resetâ„¢ inputs were held active for the selected t SRC delay time. Depending on selected option the RST output remains asserted either until at least one SR input goes to inactive logic level (i.e. neither fixed nor minimum reset pulse width is set) or the output reset pulse duration is fixed for t REC (i.e. factory-programmed). The reset output, RST , is active low or active high, push-pull or open drain with optional pull-up resistor. The device fully operates over a broad V CC range 1.65 V to 5.5 V. Below 1.575 V typ. the inputs are ignored and outputs are deasserted; the deasserted reset output levels are then valid down to 1.0 V.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating voltage 1.65 V to 5.5 V
Low supply current 1.5 μA
Integrated test mode
Dual Smart Resetâ„¢ push-button inputs with fixed extended reset setup delay (tSRC) from 0.5 s to 10 s in 0.5 s steps (typ.), option with internal pull-up resistor
Push-button controlled reset pulse duration Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed Option 2: defined output reset pulse duration (tREC), factory-programmed
Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed
Option 2: defined output reset pulse duration (tREC), factory-programmed
No power-on reset
Single reset output Active low or active high Push-pull or open drain with optional pull-up resistor
Active low or active high
Push-pull or open drain with optional pull-up resistor
Fixed Smart Resetâ„¢ input logic voltage levels
Operating temperature: - 40 °C to +85 °C
UDFN6 package: 1.6 mm x 1.3 mm
ECOPACK®2 (RoHS compliant, Halogen-Free)

Alternative Descriptions

SR1 Series 5.5 V 3 uA SMT Adjustable/Selectable Smart Reset - UDFN-6 | Future Electronics
Supervisor, Reset, 5.5V, Udfn-6 | Newark Electronics
Smart Reset Device 6-Pin UDFN T/R | Avnet America
SUPERVISOR, RESET, 5.5V, UDFN-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR2HARU?

Additional datasheets, footprints and schematics for SR2HARU are listed on our Part Details page. You can also find images and similar parts to SR2HARU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR2HARU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2HARU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR2HARU fall under?

The SR2HARU is listed under Reset and Supervisor ICs > Smart Reset ICs.

Can I view similar or alternative parts?

You can view similar parts to SR2HARU when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR2HARU you can contact the distributor directly for product support, shipping queries etc.

Is the SR2HARU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SR2HARU have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR2HARU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR2HARU often in real-time on the comparison pages.

What if I can't find stock of SR2HARU?

You can fill out our help required form which you can use to request a quote for SR2HARU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay