Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V Z5U 20% Radial 2.54mm 85°C Bulk | Avnet America |
SR Series 5.08x5.08mm 100 nF 50V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Where can I find additional details, specifications and documents for a SR295E104MAR?
Additional datasheets, footprints and schematics for SR295E104MAR are listed on our Part Details page. You can also find images and similar parts to SR295E104MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR295E104MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR295E104MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR295E104MAR fall under?
The SR295E104MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR295E104MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR295E104MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR295E104MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR295E104MAR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SR295E104MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR295E104MAR often in real-time on the comparison pages.
What if I can't find stock of SR295E104MAR?
You can fill out our help required form which you can use to request a quote for SR295E104MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.