Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.0487
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 7.62mm |
SR Series 6.604 x 6.35 mm 100 nF 50 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V Z5U 20% Radial 7.62mm 85°C Bulk | Avnet America |
SR27 SR 100nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR275E104MAR | RS Americas |
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL | element14 |
.1UF 50V 20% 7.62MM | TTI Europe |
Where can I find additional details, specifications and documents for a SR275E104MAR?
Additional datasheets, footprints and schematics for SR275E104MAR are listed on our Part Details page. You can also find images and similar parts to SR275E104MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR275E104MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR275E104MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR275E104MAR fall under?
The SR275E104MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR275E104MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR275E104MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR275E104MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR275E104MAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SR275E104MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR275E104MAR often in real-time on the comparison pages.
What if I can't find stock of SR275E104MAR?
You can fill out our help required form which you can use to request a quote for SR275E104MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.