Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,895
in stock
|
Buy Now | |
element14
from US$0.14
|
4,895
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,895
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
966
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
732
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
350
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR215E474MAR | Newark Electronics |
CAP, 0.47µF, 50V, 20%, Z5U | element14 |
Capacitor, Ceramic, Cap 0.47 uF, Tol 20%, 50 VDC, Radial, Z5U | AVX SR215E474MAR | RS Americas |
SR Series 5.08 x 5.08 mm 470nF 50V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Radial Capacitor 50V Z5U 0.47uF 20% | RS |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215E474MAR...?
Additional datasheets, footprints and schematics for SR215E474MAR... are listed on our Part Details page. You can also find images and similar parts to SR215E474MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E474MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E474MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E474MAR... fall under?
The SR215E474MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E474MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E474MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E474MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E474MAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for SR215E474MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E474MAR... often in real-time on the comparison pages.
What if I can't find stock of SR215E474MAR...?
You can fill out our help required form which you can use to request a quote for SR215E474MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.