Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,000
in stock
|
Buy Now | |
element14
from US$0.14
|
14,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
14,040
in stock
|
Buy Now | |
Farnell
from US$0.13
|
14,040
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
11,535
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
CAP, 0.1µF, 50V, 20%, Z5U | element14 |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
SR Series 5.08 x 5.08 mm 100nF 50 V ▒20 % Tol. Z5U Radial Lead/SkyCap« | Future Electronics |
.1UF 50V 20% 5.08MM | TTI Europe |
Radial Capacitor 50V Z5U 0.1uF 20% | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
KV 100nF 50V 20% RM5,0 Z5U | Rutronik |
Capacitor Ceramic, Radial .1uF,50V,20%,Z5U, SkyCap/SR Series | AVX SR215E104MAR | RS Americas |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215E104MAR...?
Additional datasheets, footprints and schematics for SR215E104MAR... are listed on our Part Details page. You can also find images and similar parts to SR215E104MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E104MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E104MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E104MAR... fall under?
The SR215E104MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E104MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E104MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E104MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E104MAR... have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SR215E104MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E104MAR... often in real-time on the comparison pages.
What if I can't find stock of SR215E104MAR...?
You can fill out our help required form which you can use to request a quote for SR215E104MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.