Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 5.08 x 5.08 mm 2.2 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, Skycap Sr Series, 2200 Pf, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR215C222KAR | Newark Electronics |
CAP, 2200PF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 2200 pF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C222KAR...?
Additional datasheets, footprints and schematics for SR215C222KAR... are listed on our Part Details page. You can also find images and similar parts to SR215C222KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C222KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C222KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C222KAR... fall under?
The SR215C222KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C222KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C222KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C222KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C222KAR... have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR215C222KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C222KAR... often in real-time on the comparison pages.
What if I can't find stock of SR215C222KAR...?
You can fill out our help required form which you can use to request a quote for SR215C222KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.