Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,617
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,617
in stock
|
Buy Now | |
element14
from US$0.07
|
3,617
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -55°C to +125°C |
SR Series 5.08 x 5.08 mm 1000 pF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor, 1000Pf, 50V, X7R, 10%, Radial | Newark Electronics |
CAP, 1000PF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
1000PF 50V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C102KAR...?
Additional datasheets, footprints and schematics for SR215C102KAR... are listed on our Part Details page. You can also find images and similar parts to SR215C102KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C102KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C102KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C102KAR... fall under?
The SR215C102KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C102KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C102KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C102KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C102KAR... have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR215C102KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C102KAR... often in real-time on the comparison pages.
What if I can't find stock of SR215C102KAR...?
You can fill out our help required form which you can use to request a quote for SR215C102KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.