Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
1,000
in stock
|
Buy Now | |
element14
from US$0.15
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.047µF, 100V, 10%, X7R | element14 |
SR Series 5.08 x 5.08 mm 47 nF 100V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic | RS Americas |
Multilayer Ceramic Capacitor, 0.047 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211C473KAR...?
Additional datasheets, footprints and schematics for SR211C473KAR... are listed on our Part Details page. You can also find images and similar parts to SR211C473KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C473KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C473KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C473KAR... fall under?
The SR211C473KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C473KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C473KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C473KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C473KAR... have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for SR211C473KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C473KAR... often in real-time on the comparison pages.
What if I can't find stock of SR211C473KAR...?
You can fill out our help required form which you can use to request a quote for SR211C473KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.