Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0478
|
26
in stock
|
Buy Now | |
RS
from US$0.10
|
233,800
in stock
|
Buy Now | |
Rutronik
from US$0.0492
|
111,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,815
in stock
|
Buy Now | |
element14
from US$0.07
|
9,815
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,815
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
1,327
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Radial X7R ceramic cap,10nF 100V 5mm | RS |
KV 10nF 100V 10% RM5,0 X7R | Rutronik |
.01UF 100V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211C103KAR | Newark Electronics |
CAP, 0.01µF, 100V, 10%, X7R | element14 |
Capacitor Ceramic, Radial .01uF, 100V, 10%, X7R | AVX SR211C103KAR | RS Americas |
SR Series 5.08 x 5.08mm 10 nF 100 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR211C103KAR...?
Additional datasheets, footprints and schematics for SR211C103KAR... are listed on our Part Details page. You can also find images and similar parts to SR211C103KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C103KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C103KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C103KAR... fall under?
The SR211C103KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C103KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C103KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C103KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C103KAR... have stock available?
Authorised distributors including RS, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SR211C103KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C103KAR... often in real-time on the comparison pages.
What if I can't find stock of SR211C103KAR...?
You can fill out our help required form which you can use to request a quote for SR211C103KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.