Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a SR211C103KAA?
Additional datasheets, footprints and schematics for SR211C103KAA are listed on our Part Details page. You can also find images and similar parts to SR211C103KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C103KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C103KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C103KAA fall under?
The SR211C103KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C103KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C103KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C103KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C103KAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SR211C103KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C103KAA often in real-time on the comparison pages.
What if I can't find stock of SR211C103KAA?
You can fill out our help required form which you can use to request a quote for SR211C103KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.