Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
element14
from US$0.09
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,740
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
SR Series 5.08 x 5.08 mm 1 nF 100 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Capacitor, 1000Pf, X7R, 100V Rohs Compliant: Yes |Kyocera Avx SR211C102KARTR1 | Newark Electronics |
CAPACITOR, 1000PF, X7R, 100V | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
1000PF 100V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211C102KARTR1?
Additional datasheets, footprints and schematics for SR211C102KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR211C102KARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C102KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C102KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C102KARTR1 fall under?
The SR211C102KARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C102KARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C102KARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C102KARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C102KARTR1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SR211C102KARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C102KARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR211C102KARTR1?
You can fill out our help required form which you can use to request a quote for SR211C102KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.