Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
RoHS Compliant | Yes |
Cap, Mlcc, C0G, 47Pf, 100V, Radial | Newark Electronics |
Cap Ceramic 47pF 100V C0G 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR211A470KAR?
Additional datasheets, footprints and schematics for SR211A470KAR are listed on our Part Details page. You can also find images and similar parts to SR211A470KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A470KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A470KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A470KAR fall under?
The SR211A470KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A470KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A470KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A470KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR211A470KAR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR211A470KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A470KAR often in real-time on the comparison pages.
What if I can't find stock of SR211A470KAR?
You can fill out our help required form which you can use to request a quote for SR211A470KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.