Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
18,658
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
18,658
in stock
|
Buy Now | |
element14
from US$0.22
|
18,658
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Climatic Category | 55/125/56 |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial | Newark Electronics |
CAP, 47PF, 100V, 5%, C0G/NP0 | element14 |
Leaded 100V 47pF 5% C0G | Future Electronics |
Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 47 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211A470JAR?
Additional datasheets, footprints and schematics for SR211A470JAR are listed on our Part Details page. You can also find images and similar parts to SR211A470JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A470JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A470JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A470JAR fall under?
The SR211A470JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A470JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A470JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A470JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211A470JAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR211A470JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A470JAR often in real-time on the comparison pages.
What if I can't find stock of SR211A470JAR?
You can fill out our help required form which you can use to request a quote for SR211A470JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.