SR211A101JAR

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for SR211A101JAR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SR211A101JAR
Series Information for SR211A101JAR - AVX Corporation

Description

CAP 100PF 100V 5% C0G/NP0
AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Specifications

Capacitance:
100pF
Voltage Rating:
100V
Product Range:
SkyCap SR Series
Capacitance Tolerance:
± 5%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
C0G / NP0
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 5%
Climatic Category:
55/125/56
External Depth:
3.18mm
External Length / Height:
5.08mm
External Width:
5.08mm
Height:
5.08mm
Lead Diameter:
0.51mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Temperature Coeff. +:
30ppm/°C
Temperature Coeff. -:
-30ppm/°C
Temperature Coefficient:
0ppm/°C ± 30ppm/°C
Tolerance +:
5%
Tolerance -:
5%
Voltage Rating V DC:
100V

Alternate Descriptions

Avnet America

Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C Bulk

Avnet America product

Allied Electronics, Inc

Capacitor Ceramic;Radial 100pF;100V;5%;C0G

Avnet Europe

Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C Bulk

Avnet Europe product

Avnet Asia

Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C Bulk

Avnet Asia product

Future Electronics

SR Series 5.08 x 5.08 mm 100 pF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap«