Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
.1UF 50V 20% 2.54MM | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial, Full Reel | Newark Electronics |
SR Series 5.08 x 5.08mm 100 nF 50 V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Cap Ceramic 0.1uF 50V Z5U 20% Radial 2.54mm 85?C T/R | Avnet Asia |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205E104MARTR1?
Additional datasheets, footprints and schematics for SR205E104MARTR1 are listed on our Part Details page. You can also find images and similar parts to SR205E104MARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205E104MARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205E104MARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205E104MARTR1 fall under?
The SR205E104MARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205E104MARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205E104MARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR205E104MARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205E104MARTR1 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR205E104MARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205E104MARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR205E104MARTR1?
You can fill out our help required form which you can use to request a quote for SR205E104MARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.