Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Epoxy Dipped Capacitor 0.1 uF 50 Volt Z5u 20% Radial 2.54mm Bulk 30 pcs | Jameco Electronics |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.1 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR205E104MAA | Newark Electronics |
Cap Ceramic 0.1uF 50V Z5U 20% Radial 2.54mm 85°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR205E104MAA?
Additional datasheets, footprints and schematics for SR205E104MAA are listed on our Part Details page. You can also find images and similar parts to SR205E104MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205E104MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205E104MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205E104MAA fall under?
The SR205E104MAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205E104MAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205E104MAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR205E104MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205E104MAA have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SR205E104MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205E104MAA often in real-time on the comparison pages.
What if I can't find stock of SR205E104MAA?
You can fill out our help required form which you can use to request a quote for SR205E104MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.