Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.1 - F, - 20%, Z5U, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR201E104MAR | Newark Electronics |
Specialty Ceramic Capacitors | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
CAP, 0.1µF, 100V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201E104MAR...?
Additional datasheets, footprints and schematics for SR201E104MAR... are listed on our Part Details page. You can also find images and similar parts to SR201E104MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201E104MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201E104MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201E104MAR... fall under?
The SR201E104MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201E104MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201E104MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR201E104MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201E104MAR... have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SR201E104MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201E104MAR... often in real-time on the comparison pages.
What if I can't find stock of SR201E104MAR...?
You can fill out our help required form which you can use to request a quote for SR201E104MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.