Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,945
in stock
|
Buy Now | |
element14
from US$0.16
|
4,945
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,945
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
3,915
in stock
|
Buy Now | |
RS
from US$0.15
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
883
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
564
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 5.08 x 5.08 mm 100 nF 100 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.1 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR201C104KAR | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Radial Capacitor 100V X7R 0.1uF 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Ceramic, Radial .10uF, 100V, 10%, X7R | AVX SR201C104KAR | RS Americas |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201C104KAR...?
Additional datasheets, footprints and schematics for SR201C104KAR... are listed on our Part Details page. You can also find images and similar parts to SR201C104KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C104KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C104KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C104KAR... fall under?
The SR201C104KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C104KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C104KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C104KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201C104KAR... have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR201C104KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C104KAR... often in real-time on the comparison pages.
What if I can't find stock of SR201C104KAR...?
You can fill out our help required form which you can use to request a quote for SR201C104KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.