Status: | Unknown |
---|---|
Series: | SR161 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 170A |
Operating Temperature Max | 150°C |
Product Range | SR161 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 8A |
Current Ifsm | 170A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 16A, 150V | element14 |
Where can I find additional details, specifications and documents for a SR16150?
Additional datasheets, footprints and schematics for SR16150 are listed on our Part Details page. You can also find images and similar parts to SR16150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR16150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR16150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR16150 fall under?
The SR16150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR16150 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR16150 you can contact the distributor directly for product support, shipping queries etc.
Is the SR16150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR16150 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for SR16150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR16150 often in real-time on the comparison pages.
What if I can't find stock of SR16150?
You can fill out our help required form which you can use to request a quote for SR16150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.