Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 25/085/56 |
External Depth | 2.54mm |
External Length / Height | 3.81mm |
External Width | 3.81mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
Capacitor Ceramic 0.01Uf, 100V, Z5U, 20%, Rad | Newark Electronics |
SR Series 3.81 x 3.81 mm 10 nF 100 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
CAP, 0.01µF, 100V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151E103MAR?
Additional datasheets, footprints and schematics for SR151E103MAR are listed on our Part Details page. You can also find images and similar parts to SR151E103MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151E103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151E103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151E103MAR fall under?
The SR151E103MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151E103MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151E103MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151E103MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151E103MAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR151E103MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151E103MAR often in real-time on the comparison pages.
What if I can't find stock of SR151E103MAR?
You can fill out our help required form which you can use to request a quote for SR151E103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.