Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
820
in stock
|
Buy Now | |
element14
from US$0.09
|
820
in stock
|
Buy Now | |
Farnell
from US$0.10
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor, Ceramic, Cap 4700 pF, Tol 10%, 50 VDC, Radial, X7R | AVX SR151C472KAR | RS Americas |
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR151C472KAR | Newark Electronics |
CAP, 4700PF, 100V, 10%, X7R | element14 |
Radial X7R ceramic cap,4.7nF 100V 2.5mm | RS |
SR Series 3.81 x 3.81 mm 4.7 nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Cap Ceramic 0.0047uF 100V X7R 10% Radial 2.54mm 125?C Bulk | Avnet Asia |
4700PF 100V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151C472KAR...?
Additional datasheets, footprints and schematics for SR151C472KAR... are listed on our Part Details page. You can also find images and similar parts to SR151C472KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C472KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C472KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C472KAR... fall under?
The SR151C472KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C472KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C472KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C472KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C472KAR... have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SR151C472KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C472KAR... often in real-time on the comparison pages.
What if I can't find stock of SR151C472KAR...?
You can fill out our help required form which you can use to request a quote for SR151C472KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.