Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
17
in stock
|
Buy Now | |
RS
from US$0.12
|
4,550
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
3,100
in stock
|
Buy Now | |
element14
from US$0.12
|
2,248
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,955
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Radial Capacitor 100V X7R 0.01uF 10% | RS |
.01UF 100V 10% 2.54MM | TTI Europe |
CAP, 0.01µF, 100V, 10%, X7R | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Ceramic, Radial .010uF, 100V, 10%, X7R | AVX SR151C103KAR | RS Americas |
Rdl,conf,x7R,.01Uf,100V,10%,0.15X0.15,0.1Ls,bulk,hazmat Rohs Compliant: Yes |Kyocera Avx SR151C103KAR | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
SR Series 3.81 x 3.81 mm 10 nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151C103KAR...?
Additional datasheets, footprints and schematics for SR151C103KAR... are listed on our Part Details page. You can also find images and similar parts to SR151C103KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C103KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C103KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C103KAR... fall under?
The SR151C103KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C103KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C103KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C103KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C103KAR... have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SR151C103KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C103KAR... often in real-time on the comparison pages.
What if I can't find stock of SR151C103KAR...?
You can fill out our help required form which you can use to request a quote for SR151C103KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.