Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,000
in stock
|
Buy Now | |
element14
from US$0.13
|
573
in stock
|
Buy Now | |
Farnell
from US$0.15
|
573
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
7
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Climatic Category | 55/125/56 |
External Depth | 2.54mm |
External Length / Height | 3.81mm |
External Width | 3.81mm |
Height | 3.81mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
SR Series 3.81 x 3.81 mm 47 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
MLCC-Leaded 100V 47 pF C0G (NP0) 5 % 2.54 mm | Rapid Electronics |
Radial Capacitor SR15 100V COG 47pF 5% | RS |
CAP, 47PF, 100V, 5%, C0G/NP0 | element14 |
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial | Newark Electronics |
Capacitor Ceramic, Radial 47pF, 100V, 5%, C0G | AVX SR151A470JAR | RS Americas |
Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
470UF 100V 5% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 47 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A470JAR?
Additional datasheets, footprints and schematics for SR151A470JAR are listed on our Part Details page. You can also find images and similar parts to SR151A470JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A470JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A470JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A470JAR fall under?
The SR151A470JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A470JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A470JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A470JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A470JAR have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for SR151A470JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A470JAR often in real-time on the comparison pages.
What if I can't find stock of SR151A470JAR?
You can fill out our help required form which you can use to request a quote for SR151A470JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.