Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,084
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,536
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,084
in stock
|
Buy Now | |
element14
from US$0.14
|
1,084
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Capacitance | 39pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
Capacitor Ceramic, Radial 39pF, 100V, 5%, C0G | AVX SR151A390JAR | RS Americas |
SR Series 3.81 x 3.81 mm 39 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 39Pf 100V, C0G, 5%, Radial | Newark Electronics |
CERAMIC CAPACITOR 39PF 100V, C0G, 5%, RADIAL | element14 |
Cap Ceramic 39pF 100V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR151A390JAR?
Additional datasheets, footprints and schematics for SR151A390JAR are listed on our Part Details page. You can also find images and similar parts to SR151A390JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A390JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A390JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A390JAR fall under?
The SR151A390JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A390JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A390JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A390JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A390JAR have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR151A390JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A390JAR often in real-time on the comparison pages.
What if I can't find stock of SR151A390JAR?
You can fill out our help required form which you can use to request a quote for SR151A390JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.