Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,954
in stock
|
Buy Now | |
element14
from US$0.12
|
1,954
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,954
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,931
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
43
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 330 Pf, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR151A331JAR | Newark Electronics |
CAP, 330PF, 100V, 5%, C0G/NP0 | element14 |
SR Series 3.81 x 3.81 mm 330 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor SR15 100V COG 330pF 5% | RS |
Capacitor Ceramic, Radial 330pF, 100V, 5%, C0G | AVX SR151A331JAR | RS Americas |
Multilayer Ceramic Capacitor, 330 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
330PF 100V 5% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 330 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A331JAR...?
Additional datasheets, footprints and schematics for SR151A331JAR... are listed on our Part Details page. You can also find images and similar parts to SR151A331JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A331JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A331JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A331JAR... fall under?
The SR151A331JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A331JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A331JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A331JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A331JAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for SR151A331JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A331JAR... often in real-time on the comparison pages.
What if I can't find stock of SR151A331JAR...?
You can fill out our help required form which you can use to request a quote for SR151A331JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.