Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
50
in stock
|
Buy Now | |
element14
from US$0.14
|
4,520
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,520
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
916
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
492
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
CAP, 220PF, 100V, 5%, C0G/NP0 | element14 |
Capacitor Ceramic, Radial 220pF, 100V, 5%, C0G | AVX SR151A221JAR | RS Americas |
SR Series 3.81 x 3.81 mm 220 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor SR15 100V COG 220pF 5% | RS |
Ceramic Capacitor 220Pf 100V, C0G, 5%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 220 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 220 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A221JAR...?
Additional datasheets, footprints and schematics for SR151A221JAR... are listed on our Part Details page. You can also find images and similar parts to SR151A221JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A221JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A221JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A221JAR... fall under?
The SR151A221JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A221JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A221JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A221JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A221JAR... have stock available?
Authorised distributors including element14, Farnell, RS Americas, Future Electronics and RS have stock available or on a lead time for SR151A221JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A221JAR... often in real-time on the comparison pages.
What if I can't find stock of SR151A221JAR...?
You can fill out our help required form which you can use to request a quote for SR151A221JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.