SR151A101KAR

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for SR151A101KAR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SR151A101KAR
Series Information for SR151A101KAR - AVX Corporation

Description

CAP 100PF 100V 10% C0G/NP0
AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Specifications

Capacitance:
100pF
Voltage Rating:
100V
Product Range:
SkyCap SR Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
C0G / NP0
Lead Spacing:
2.54mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (17-Dec-2015)
Capacitance Tolerance ±:
± 10%

Alternate Descriptions

Avnet America

Cap Ceramic 100pF 100V C0G 10% Radial 2.54mm 125°C Bulk

Avnet America product

Avnet Asia

Cap Ceramic 100pF 100V C0G 10% Radial 2.54mm 125°C Bulk

Avnet Asia product

Future Electronics

SR Series 3.81 x 3.81 mm 100 pF 100V ▒10% Tolerance C0G/NP0 Radial Lead/SkyCap«