Status: | Unknown |
---|---|
Series: | SR150 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 125°C |
Product Range | SR150 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | SRxxx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | SRxxx Series |
RoHS Compliant | Yes |
Schottky Diode, 1A, 50V, Do-41 | Newark Electronics |
DIODE, SCHOTTKY, RECTIF, 1A, 50V, DO-41 | Farnell |
Where can I find additional details, specifications and documents for a SR150?
Additional datasheets, footprints and schematics for SR150 are listed on our Part Details page. You can also find images and similar parts to SR150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR150 fall under?
The SR150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR150 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR150 you can contact the distributor directly for product support, shipping queries etc.
Is the SR150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR150 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for SR150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR150 often in real-time on the comparison pages.
What if I can't find stock of SR150?
You can fill out our help required form which you can use to request a quote for SR150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.