Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
CAP, 0.001µF, 100V, 10%, X7R | Farnell |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR121C102KAR?
Additional datasheets, footprints and schematics for SR121C102KAR are listed on our Part Details page. You can also find images and similar parts to SR121C102KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR121C102KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR121C102KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR121C102KAR fall under?
The SR121C102KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR121C102KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR121C102KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR121C102KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR121C102KAR have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SR121C102KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR121C102KAR often in real-time on the comparison pages.
What if I can't find stock of SR121C102KAR?
You can fill out our help required form which you can use to request a quote for SR121C102KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.