Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 2.5 |
---|---|
Connector Type | Receptacle |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 17 |
Mounting Style | Cable - Overmold |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 6 |
Where can I find additional details, specifications and documents for a SR-2540-01?
Additional datasheets, footprints and schematics for SR-2540-01 are listed on our Part Details page. You can also find images and similar parts to SR-2540-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR-2540-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR-2540-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR-2540-01 fall under?
The SR-2540-01 is listed under interconnect > connectors > audio-connectors > receptacles > sr-2540-01.
Can I view similar or alternative parts?
You can view similar parts to SR-2540-01 when available in the sr-2540-01 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR-2540-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SR-2540-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR-2540-01 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for SR-2540-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR-2540-01 often in real-time on the comparison pages.
What if I can't find stock of SR-2540-01?
You can fill out our help required form which you can use to request a quote for SR-2540-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.