Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
8,559
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
8,559
in stock
|
Buy Now | |
element14
from US$0.48
|
8,559
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 62.5W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Mosfet, Aec-Q101, N-Ch, Powerpak 1212-8 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, POWERPAK 1212-8 | element14 |
MOSFET N-CH 80V 18A POWERPAK1212 | Future Electronics |
Trans MOSFET N-CH 80V 18A 8-Pin PowerPAK-1212 | Avnet America |
N-CH 80V 18A 21mOhm PPAK1212-8 | Rutronik |
N-CH DUAL 20V PPAK1212-8W | TTI Europe |
Where can I find additional details, specifications and documents for a SQSA80ENW-T1_GE3?
Additional datasheets, footprints and schematics for SQSA80ENW-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQSA80ENW-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQSA80ENW-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQSA80ENW-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQSA80ENW-T1_GE3 fall under?
The SQSA80ENW-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQSA80ENW-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQSA80ENW-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQSA80ENW-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQSA80ENW-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SQSA80ENW-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQSA80ENW-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQSA80ENW-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQSA80ENW-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.